Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Film Capacitors
/ Illinois Capacitor 475MWR050K
475MWR050K
Active
Film Capacitors
Description:
CAP FILM 4.7UF 10% 50VDC AXIAL
Manufacturer:
Illinois Capacitor
Datasheet:
475MWR050K Datasheet
History Price: $4
In Stock: 29200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
475MWR050K vs 475K100CS4-FA
Part No
475MWR050K
475K100CS4-FA
Category
Film Capacitors
Film Capacitors
Manufacturer
Illinois Capacitor
Cornell Dubilier Electronics
Series
MWR
Capstick? CS
Packaging
Bulk
Tube
Status
Active
Active
Capacitance
4.7 µF
4.7 µF
Tolerance
?0%
?0%
Voltage Rating - AC
30V
-
Voltage Rating - DC
50V
100V
Dielectric Material
Polyester, Metallized
Polymer, Metallized
Operating Temperature
-
6 mOhms
Mounting Type
-40℃ ~ 105℃
-55℃ ~ 125℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Axial
6-DIP
Height - Seated (Max)
0.413" Dia x 0.807" L (10.50mm x 20.50mm)
0.524" L x 0.500" W (13.30mm x 12.70mm)
Termination
-
0.250" (6.35mm)
Lead Spacing
PC Pins
PC Pins
Applications
-
0.394" (10.00mm)
Ratings
General Purpose
DC Link, DC Filtering; High Frequency, Switching
Features
-
-
ESR (Equivalent Series Resistance)
Low ESR
Low ESR, Low ESL