475MWR050K
475MWR050K
Active
Description:  CAP FILM 4.7UF 10% 50VDC AXIAL
Manufacturer:  Illinois Capacitor
Datasheet:   475MWR050K Datasheet
History Price: $4
In Stock: 29200
475MWR050K vs 475MABA01KJS
Series
MWR
MAB
Packaging
Bulk
Bulk
Status
Active
Obsolete
Capacitance
4.7 µF
4.7 µF
Tolerance
?0%
?0%
Voltage Rating - AC
30V
400V
Voltage Rating - DC
50V
800V
Dielectric Material
Polyester, Metallized
Polypropylene (PP), Metallized
Operating Temperature
-
-
Mounting Type
-40℃ ~ 105℃
-40℃ ~ 100℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Axial
Radial
Height - Seated (Max)
0.413" Dia x 0.807" L (10.50mm x 20.50mm)
1.673" L x 1.102" W (42.50mm x 28.00mm)
Termination
-
1.457" (37.00mm)
Lead Spacing
PC Pins
PC Pins
Applications
-
1.476" (37.50mm)
Ratings
General Purpose
Motor Run
Features
-
-
ESR (Equivalent Series Resistance)
Low ESR
-