Capacitance
4.7 µF
4.7 µF
Voltage Rating - AC
30V
250V
Voltage Rating - DC
50V
400V
Dielectric Material
Polyester, Metallized
Polypropylene (PP), Metallized
Operating Temperature
-
7.6 mOhms
Mounting Type
-40℃ ~ 105℃
-40℃ ~ 85℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Axial
Axial
Height - Seated (Max)
0.413" Dia x 0.807" L (10.50mm x 20.50mm)
0.866" Dia x 1.811" L (22.00mm x 46.00mm)
Lead Spacing
PC Pins
PC Pins
Ratings
General Purpose
DC Link, DC Filtering; High Frequency, Switching
ESR (Equivalent Series Resistance)
Low ESR
Low ESR, Low ESL