475MWR100K
475MWR100K
Active
Description:  CAP FILM 4.7UF 10% 100VDC AXIAL
Manufacturer:  Illinois Capacitor
Datasheet:   475MWR100K Datasheet
History Price: $3.87
In Stock: 12000
475MWR100K vs 475K100CS4-FA
Series
MWR
Capstick? CS
Packaging
Bulk
Tube
Status
Active
Active
Capacitance
4.7 µF
4.7 µF
Tolerance
?0%
?0%
Voltage Rating - AC
63V
-
Voltage Rating - DC
100V
100V
Dielectric Material
Polyester, Metallized
Polymer, Metallized
Operating Temperature
376 mOhms
6 mOhms
Mounting Type
-40℃ ~ 105℃
-55℃ ~ 125℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Axial
6-DIP
Height - Seated (Max)
0.492" Dia x 1.339" L (12.50mm x 34.00mm)
0.524" L x 0.500" W (13.30mm x 12.70mm)
Termination
-
0.250" (6.35mm)
Lead Spacing
PC Pins
PC Pins
Applications
-
0.394" (10.00mm)
Ratings
General Purpose
DC Link, DC Filtering; High Frequency, Switching
Features
-
-
ESR (Equivalent Series Resistance)
Low ESR
Low ESR, Low ESL