Capacitance
4.7 µF
4.7 µF
Voltage Rating - AC
63V
450V
Voltage Rating - DC
100V
850V
Dielectric Material
Polyester, Metallized
Polypropylene (PP), Metallized
Operating Temperature
376 mOhms
2.8 mOhms
Mounting Type
-40℃ ~ 105℃
-40℃ ~ 100℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Axial
Radial
Height - Seated (Max)
0.492" Dia x 1.339" L (12.50mm x 34.00mm)
2.264" L x 1.181" W (57.50mm x 30.00mm)
Termination
-
1.772" (45.00mm)
Lead Spacing
PC Pins
PC Pins
Applications
-
2.067" (52.50mm)
Ratings
General Purpose
High Frequency, Switching
ESR (Equivalent Series Resistance)
Low ESR
-