475MWR100K
475MWR100K
Active
Description:  CAP FILM 4.7UF 10% 100VDC AXIAL
Manufacturer:  Illinois Capacitor
Datasheet:   475MWR100K Datasheet
History Price: $3.87
In Stock: 12000
475MWR100K vs 475PHC700K
Series
MWR
PHC
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
4.7 µF
4.7 µF
Tolerance
?0%
?0%
Voltage Rating - AC
63V
400V
Voltage Rating - DC
100V
700V
Dielectric Material
Polyester, Metallized
Polypropylene (PP), Metallized
Operating Temperature
376 mOhms
6.1 mOhms
Mounting Type
-40℃ ~ 105℃
-40℃ ~ 85℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Axial
Axial
Height - Seated (Max)
0.492" Dia x 1.339" L (12.50mm x 34.00mm)
1.161" Dia x 2.323" L (29.50mm x 59.00mm)
Termination
-
-
Lead Spacing
PC Pins
PC Pins
Applications
-
-
Ratings
General Purpose
DC Link, DC Filtering; High Frequency, Switching
Features
-
-
ESR (Equivalent Series Resistance)
Low ESR
Low ESR, Low ESL