475MWR250K
475MWR250K
Active
Description:  CAP FILM 4.7UF 10% 250VDC AXIAL
Manufacturer:  Illinois Capacitor
Datasheet:   475MWR250K Datasheet
History Price: $3.35
In Stock: 28400
475MWR250K vs 475MMR100K
Series
MWR
MMR
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
4.7 µF
4.7 µF
Tolerance
?0%
?0%
Voltage Rating - AC
160V
63V
Voltage Rating - DC
250V
100V
Dielectric Material
Polyester, Metallized
Polyester, Metallized
Operating Temperature
-
-
Mounting Type
-40℃ ~ 105℃
-40℃ ~ 105℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Axial
Radial
Height - Seated (Max)
0.768" Dia x 1.339" L (19.50mm x 34.00mm)
1.024" L x 0.295" W (26.00mm x 7.50mm)
Termination
-
0.669" (17.00mm)
Lead Spacing
PC Pins
PC Pins
Applications
-
0.886" (22.50mm)
Ratings
General Purpose
General Purpose
Features
-
-
ESR (Equivalent Series Resistance)
Low ESR
-