Capacitance
4.7 µF
4.7 µF
Voltage Rating - AC
275V
220V
Voltage Rating - DC
400V
400V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
3.9 mOhms
-
Mounting Type
-40℃ ~ 100℃
-55℃ ~ 105℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Radial
Axial
Height - Seated (Max)
1.673" L x 0.669" W (42.50mm x 17.00mm)
1.122" Dia x 1.850" L (28.50mm x 47.00mm)
Termination
1.102" (28.00mm)
-
Lead Spacing
PC Pins
PC Pins
Applications
1.476" (37.50mm)
-
Ratings
High Frequency, Switching
DC Link, DC Filtering
ESR (Equivalent Series Resistance)
-
Low ESR