475PHB850K4R
475PHB850K4R
Active
Description:  CAP FILM 4.7UF 10% 850VDC RADIAL
Manufacturer:  Illinois Capacitor
History Price: Active
In Stock: 27600
475PHB850K4R vs 475PHB400K2J
Series
PHB
PHB
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
4.7 µF
4.7 µF
Tolerance
?0%
?0%
Voltage Rating - AC
450V
275V
Voltage Rating - DC
850V
400V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
2.1 mOhms
3.9 mOhms
Mounting Type
-40℃ ~ 100℃
-40℃ ~ 100℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Radial - 4 Leads
Radial
Height - Seated (Max)
2.264" L x 1.181" W (57.50mm x 30.00mm)
1.673" L x 0.669" W (42.50mm x 17.00mm)
Termination
1.772" (45.00mm)
1.102" (28.00mm)
Lead Spacing
PC Pins
PC Pins
Applications
2.067" (52.50mm)
1.476" (37.50mm)
Ratings
High Frequency, Switching
High Frequency, Switching
Features
-
-
ESR (Equivalent Series Resistance)
-
-