475PHC250KJ
475PHC250KJ
Active
Description:  CAP FILM 4.7UF 10% 250VDC AXIAL
Manufacturer:  Illinois Capacitor
Datasheet:   475PHC250KJ Datasheet
History Price: Active
In Stock: 44000
475PHC250KJ vs 475MWR100K
Series
PHC
MWR
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
4.7 µF
4.7 µF
Tolerance
?0%
?0%
Voltage Rating - AC
160V
63V
Voltage Rating - DC
250V
100V
Dielectric Material
Polypropylene (PP), Metallized
Polyester, Metallized
Operating Temperature
3.5 mOhms
376 mOhms
Mounting Type
-40℃ ~ 85℃
-40℃ ~ 105℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Axial
Axial
Height - Seated (Max)
0.709" Dia x 1.339" L (18.00mm x 34.00mm)
0.492" Dia x 1.339" L (12.50mm x 34.00mm)
Termination
-
-
Lead Spacing
PC Pins
PC Pins
Applications
-
-
Ratings
DC Link, DC Filtering; High Frequency, Switching
General Purpose
Features
-
-
ESR (Equivalent Series Resistance)
Low ESR, Low ESL
Low ESR