Capacitance
4.7 µF
4.7 µF
Voltage Rating - AC
250V
-
Voltage Rating - DC
400V
1000V (1kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
7.6 mOhms
8.3 mOhms
Mounting Type
-40℃ ~ 85℃
-40℃ ~ 100℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Axial
Radial
Height - Seated (Max)
0.866" Dia x 1.811" L (22.00mm x 46.00mm)
1.260" L x 0.709" W (32.00mm x 18.00mm)
Termination
-
1.299" (33.00mm)
Lead Spacing
PC Pins
PC Pins
Applications
-
1.083" (27.50mm)
Ratings
DC Link, DC Filtering; High Frequency, Switching
DC Link, DC Filtering
ESR (Equivalent Series Resistance)
Low ESR, Low ESL
-