Capacitance
4.7 µF
4.7 µF
Voltage Rating - AC
250V
63V
Voltage Rating - DC
400V
100V
Dielectric Material
Polypropylene (PP), Metallized
Polyester, Metallized
Operating Temperature
7.6 mOhms
-
Mounting Type
-40℃ ~ 85℃
-55℃ ~ 125℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Axial
Radial
Height - Seated (Max)
0.866" Dia x 1.811" L (22.00mm x 46.00mm)
1.181" L x 0.433" W (30.00mm x 11.00mm)
Termination
-
0.807" (20.50mm)
Lead Spacing
PC Pins
PC Pins
Applications
-
1.083" (27.50mm)
Ratings
DC Link, DC Filtering; High Frequency, Switching
General Purpose
ESR (Equivalent Series Resistance)
Low ESR, Low ESL
-