Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Film Capacitors
/ Illinois Capacitor 475PHC600K
475PHC600K
Active
Film Capacitors
Description:
CAP FILM 4.7UF 10% 600VDC AXIAL
Manufacturer:
Illinois Capacitor
Datasheet:
475PHC600K Datasheet
History Price: Active
In Stock: 43200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
475PHC600K vs 475K100CS4G-FA
Part No
475PHC600K
475K100CS4G-FA
Category
Film Capacitors
Film Capacitors
Manufacturer
Illinois Capacitor
Cornell Dubilier Electronics
Series
PHC
Capstick? CS
Packaging
Bulk
Tube
Status
Active
Active
Capacitance
4.7 µF
4.7 µF
Tolerance
?0%
?0%
Voltage Rating - AC
330V
-
Voltage Rating - DC
600V
100V
Dielectric Material
Polypropylene (PP), Metallized
Polymer, Metallized
Operating Temperature
6.4 mOhms
6 mOhms
Mounting Type
-40℃ ~ 85℃
-55℃ ~ 125℃
Package / Case
Through Hole
Surface Mount
Size / Dimension
Axial
6-SMD, Gull Wing
Height - Seated (Max)
1.142" Dia x 1.811" L (29.00mm x 46.00mm)
0.524" L x 0.500" W (13.30mm x 12.70mm)
Termination
-
0.250" (6.35mm)
Lead Spacing
PC Pins
Gull Wing
Applications
-
0.394" (10.00mm)
Ratings
DC Link, DC Filtering; High Frequency, Switching
DC Link, DC Filtering; High Frequency, Switching
Features
-
-
ESR (Equivalent Series Resistance)
Low ESR, Low ESL
Low ESR, Low ESL