475PHC600K
475PHC600K
Active
Description:  CAP FILM 4.7UF 10% 600VDC AXIAL
Manufacturer:  Illinois Capacitor
Datasheet:   475PHC600K Datasheet
History Price: Active
In Stock: 43200
475PHC600K vs 475PPA850KS
Series
PHC
PPA
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
4.7 µF
4.7 µF
Tolerance
?0%
?0%
Voltage Rating - AC
330V
500V
Voltage Rating - DC
600V
850V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
6.4 mOhms
2.4 mOhms
Mounting Type
-40℃ ~ 85℃
-55℃ ~ 85℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Axial
Axial
Height - Seated (Max)
1.142" Dia x 1.811" L (29.00mm x 46.00mm)
1.634" Dia x 2.323" L (41.50mm x 59.00mm)
Termination
-
-
Lead Spacing
PC Pins
PC Pins
Applications
-
-
Ratings
DC Link, DC Filtering; High Frequency, Switching
DC Link, DC Filtering; High Frequency, Switching; Snubber
Features
-
-
ESR (Equivalent Series Resistance)
Low ESR, Low ESL
-