475PHC700K
475PHC700K
Active
Description:  CAP FILM 4.7UF 10% 700VDC AXIAL
Manufacturer:  Illinois Capacitor
Datasheet:   475PHC700K Datasheet
History Price: Active
In Stock: 9600
475PHC700K vs 475MMR100K
Series
PHC
MMR
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
4.7 µF
4.7 µF
Tolerance
?0%
?0%
Voltage Rating - AC
400V
63V
Voltage Rating - DC
700V
100V
Dielectric Material
Polypropylene (PP), Metallized
Polyester, Metallized
Operating Temperature
6.1 mOhms
-
Mounting Type
-40℃ ~ 85℃
-40℃ ~ 105℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Axial
Radial
Height - Seated (Max)
1.161" Dia x 2.323" L (29.50mm x 59.00mm)
1.024" L x 0.295" W (26.00mm x 7.50mm)
Termination
-
0.669" (17.00mm)
Lead Spacing
PC Pins
PC Pins
Applications
-
0.886" (22.50mm)
Ratings
DC Link, DC Filtering; High Frequency, Switching
General Purpose
Features
-
-
ESR (Equivalent Series Resistance)
Low ESR, Low ESL
-