Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Film Capacitors
/ Illinois Capacitor 475PHC850K
475PHC850K
Active
Film Capacitors
Description:
CAP FILM 4.7UF 10% 850VDC AXIAL
Manufacturer:
Illinois Capacitor
Datasheet:
475PHC850K Datasheet
History Price: Active
In Stock: 26000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
475PHC850K vs 475K100CS4
Part No
475PHC850K
475K100CS4
Category
Film Capacitors
Film Capacitors
Manufacturer
Illinois Capacitor
Cornell Dubilier Electronics
Series
PHC
Capstick? CS
Packaging
Bulk
Tube
Status
Active
Active
Capacitance
4.7 µF
4.7 µF
Tolerance
?0%
?0%
Voltage Rating - AC
500V
-
Voltage Rating - DC
850V
100V
Dielectric Material
Polypropylene (PP), Metallized
Polymer, Metallized
Operating Temperature
2.5 mOhms
6 mOhms
Mounting Type
-40℃ ~ 85℃
-55℃ ~ 125℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Axial
6-DIP
Height - Seated (Max)
1.457" Dia x 2.165" L (37.00mm x 55.00mm)
0.524" L x 0.500" W (13.30mm x 12.70mm)
Termination
-
0.252" (6.40mm)
Lead Spacing
PC Pins
PC Pins
Applications
-
0.394" (10.00mm)
Ratings
DC Link, DC Filtering; High Frequency, Switching
DC Link, DC Filtering; High Frequency, Switching
Features
-
-
ESR (Equivalent Series Resistance)
Low ESR, Low ESL
Low ESR, Low ESL