475PHC850K
475PHC850K
Active
Description:  CAP FILM 4.7UF 10% 850VDC AXIAL
Manufacturer:  Illinois Capacitor
Datasheet:   475PHC850K Datasheet
History Price: Active
In Stock: 26000
475PHC850K vs 475PHC330KJ
Series
PHC
PHC
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
4.7 µF
4.7 µF
Tolerance
?0%
?0%
Voltage Rating - AC
500V
220V
Voltage Rating - DC
850V
330V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
2.5 mOhms
3.3 mOhms
Mounting Type
-40℃ ~ 85℃
-40℃ ~ 85℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Axial
Axial
Height - Seated (Max)
1.457" Dia x 2.165" L (37.00mm x 55.00mm)
0.866" Dia x 1.339" L (22.00mm x 34.00mm)
Termination
-
-
Lead Spacing
PC Pins
PC Pins
Applications
-
-
Ratings
DC Link, DC Filtering; High Frequency, Switching
DC Link, DC Filtering; High Frequency, Switching
Features
-
-
ESR (Equivalent Series Resistance)
Low ESR, Low ESL
Low ESR, Low ESL