Capacitance
4.7 µF
4.7 µF
Voltage Rating - AC
420V
200V
Voltage Rating - DC
700V
250V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
2.9 mOhms
-
Mounting Type
-55℃ ~ 85℃
-55℃ ~ 105℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Axial
Axial
Height - Seated (Max)
1.398" Dia x 2.323" L (35.50mm x 59.00mm)
0.886" Dia x 1.850" L (22.50mm x 47.00mm)
Lead Spacing
PC Pins
PC Pins
Ratings
DC Link, DC Filtering; High Frequency, Switching; Snubber
DC Link, DC Filtering
ESR (Equivalent Series Resistance)
-
Low ESR