Capacitance
4.7 µF
4.7 µF
Voltage Rating - AC
420V
63V
Voltage Rating - DC
700V
100V
Dielectric Material
Polypropylene (PP), Metallized
Polyester, Metallized
Operating Temperature
2.9 mOhms
376 mOhms
Mounting Type
-55℃ ~ 85℃
-40℃ ~ 105℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Axial
Axial
Height - Seated (Max)
1.398" Dia x 2.323" L (35.50mm x 59.00mm)
0.492" Dia x 1.339" L (12.50mm x 34.00mm)
Lead Spacing
PC Pins
PC Pins
Ratings
DC Link, DC Filtering; High Frequency, Switching; Snubber
General Purpose
ESR (Equivalent Series Resistance)
-
Low ESR