475PPA700KS
475PPA700KS
Active
Description:  CAP FILM 4.7UF 10% 700VDC AXIAL
Manufacturer:  Illinois Capacitor
Datasheet:   475PPA700KS Datasheet
History Price: Active
In Stock: 42400
475PPA700KS vs 475PSB700K2R
Series
PPA
PSB
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
4.7 µF
4.7 µF
Tolerance
?0%
?0%
Voltage Rating - AC
420V
420V
Voltage Rating - DC
700V
700V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
2.9 mOhms
2.9 mOhms
Mounting Type
-55℃ ~ 85℃
-40℃ ~ 100℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Axial
Radial
Height - Seated (Max)
1.398" Dia x 2.323" L (35.50mm x 59.00mm)
2.264" L x 1.378" W (57.50mm x 35.00mm)
Termination
-
1.969" (50.00mm)
Lead Spacing
PC Pins
PC Pins
Applications
-
2.067" (52.50mm)
Ratings
DC Link, DC Filtering; High Frequency, Switching; Snubber
High Frequency, Switching; High Pulse, DV/DT; Snubber
Features
-
-
ESR (Equivalent Series Resistance)
-
-