475PPA850KS
475PPA850KS
Active
Description:  CAP FILM 4.7UF 10% 850VDC AXIAL
Manufacturer:  Illinois Capacitor
Datasheet:   475PPA850KS Datasheet
History Price: Active
In Stock: 8800
475PPA850KS vs 475PHB400K2J
Series
PPA
PHB
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
4.7 µF
4.7 µF
Tolerance
?0%
?0%
Voltage Rating - AC
500V
275V
Voltage Rating - DC
850V
400V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
2.4 mOhms
3.9 mOhms
Mounting Type
-55℃ ~ 85℃
-40℃ ~ 100℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Axial
Radial
Height - Seated (Max)
1.634" Dia x 2.323" L (41.50mm x 59.00mm)
1.673" L x 0.669" W (42.50mm x 17.00mm)
Termination
-
1.102" (28.00mm)
Lead Spacing
PC Pins
PC Pins
Applications
-
1.476" (37.50mm)
Ratings
DC Link, DC Filtering; High Frequency, Switching; Snubber
High Frequency, Switching
Features
-
-
ESR (Equivalent Series Resistance)
-
-