Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Film Capacitors
/ Illinois Capacitor 475PPB250K
475PPB250K
Active
Film Capacitors
Description:
CAP FILM 4.7UF 10% 250VDC RADIAL
Manufacturer:
Illinois Capacitor
Datasheet:
475PPB250K Datasheet
History Price: $6.89375
In Stock: 25200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
475PPB250K vs 475K100CS4-FA
Part No
475PPB250K
475K100CS4-FA
Category
Film Capacitors
Film Capacitors
Manufacturer
Illinois Capacitor
Cornell Dubilier Electronics
Series
PPB
Capstick? CS
Packaging
Bulk
Tube
Status
Active
Active
Capacitance
4.7 µF
4.7 µF
Tolerance
?0%
?0%
Voltage Rating - AC
160V
-
Voltage Rating - DC
250V
100V
Dielectric Material
Polypropylene (PP), Metallized
Polymer, Metallized
Operating Temperature
-
6 mOhms
Mounting Type
-55℃ ~ 105℃
-55℃ ~ 125℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Radial
6-DIP
Height - Seated (Max)
1.673" L x 0.866" W (42.50mm x 22.00mm)
0.524" L x 0.500" W (13.30mm x 12.70mm)
Termination
1.181" (30.00mm)
0.250" (6.35mm)
Lead Spacing
PC Pins
PC Pins
Applications
1.083" (27.50mm)
0.394" (10.00mm)
Ratings
Commutation; High Pulse, DV/DT; Snubber
DC Link, DC Filtering; High Frequency, Switching
Features
-
-
ESR (Equivalent Series Resistance)
-
Low ESR, Low ESL