Capacitance
4.7 µF
4.7 µF
Voltage Rating - AC
160V
30V
Voltage Rating - DC
250V
50V
Dielectric Material
Polypropylene (PP), Metallized
Polyester, Metallized
Operating Temperature
-
-
Mounting Type
-55℃ ~ 105℃
-40℃ ~ 105℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Radial
Axial
Height - Seated (Max)
1.673" L x 0.866" W (42.50mm x 22.00mm)
0.413" Dia x 0.807" L (10.50mm x 20.50mm)
Termination
1.181" (30.00mm)
-
Lead Spacing
PC Pins
PC Pins
Applications
1.083" (27.50mm)
-
Ratings
Commutation; High Pulse, DV/DT; Snubber
General Purpose
ESR (Equivalent Series Resistance)
-
Low ESR