475PPB250K
475PPB250K
Active
Description:  CAP FILM 4.7UF 10% 250VDC RADIAL
Manufacturer:  Illinois Capacitor
Datasheet:   475PPB250K Datasheet
History Price: $6.89375
In Stock: 25200
475PPB250K vs 475PHC700K
Series
PPB
PHC
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
4.7 µF
4.7 µF
Tolerance
?0%
?0%
Voltage Rating - AC
160V
400V
Voltage Rating - DC
250V
700V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-
6.1 mOhms
Mounting Type
-55℃ ~ 105℃
-40℃ ~ 85℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Radial
Axial
Height - Seated (Max)
1.673" L x 0.866" W (42.50mm x 22.00mm)
1.161" Dia x 2.323" L (29.50mm x 59.00mm)
Termination
1.181" (30.00mm)
-
Lead Spacing
PC Pins
PC Pins
Applications
1.083" (27.50mm)
-
Ratings
Commutation; High Pulse, DV/DT; Snubber
DC Link, DC Filtering; High Frequency, Switching
Features
-
-
ESR (Equivalent Series Resistance)
-
Low ESR, Low ESL