Capacitance
4.7 µF
4.7 µF
Voltage Rating - AC
420V
30V
Voltage Rating - DC
700V
50V
Dielectric Material
Polypropylene (PP), Metallized
Polyester, Metallized
Operating Temperature
3.3 mOhms
-
Mounting Type
-55℃ ~ 85℃
-40℃ ~ 105℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Axial
Axial
Height - Seated (Max)
1.142" Dia x 2.323" L (29.00mm x 59.00mm)
0.413" Dia x 0.807" L (10.50mm x 20.50mm)
Lead Spacing
PC Pins
PC Pins
Ratings
High Frequency, Switching; High Pulse, DV/DT; Snubber
General Purpose
ESR (Equivalent Series Resistance)
-
Low ESR