Capacitance
4.7 µF
4.7 µF
Voltage Rating - AC
420V
160V
Voltage Rating - DC
700V
250V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
2.9 mOhms
3.5 mOhms
Mounting Type
-40℃ ~ 100℃
-40℃ ~ 85℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Radial
Axial
Height - Seated (Max)
2.264" L x 1.378" W (57.50mm x 35.00mm)
0.709" Dia x 1.339" L (18.00mm x 34.00mm)
Termination
1.969" (50.00mm)
-
Lead Spacing
PC Pins
PC Pins
Applications
2.067" (52.50mm)
-
Ratings
High Frequency, Switching; High Pulse, DV/DT; Snubber
DC Link, DC Filtering; High Frequency, Switching
ESR (Equivalent Series Resistance)
-
Low ESR, Low ESL