☰
476BPS063M
476BPS063M
Active
Description:  CAP ALUM 47UF 20% 63V RADIAL
Manufacturer:  Illinois Capacitor
Datasheet:   476BPS063M Datasheet
History Price: $0.17463
In Stock: 4880
476BPS063M vs 476RSS050MSAPS
Series
BPS
RSS
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
47 µF
47 µF
Tolerance
?0%
?0%
Voltage - Rated
63 V
50 V
ESR (Equivalent Series Resistance)
4.233Ohm @ 120Hz
-
Lifetime @ Temp.
2000 Hrs @ 85℃
-
Operating Temperature
-40℃ ~ 85℃
-
Polarization
Bi-Polar
-
Ratings
-
-
Applications
Audio
General Purpose
Lead Spacing
180 mA @ 120 Hz
-
Size / Dimension
282.6 mA @ 50 kHz
-
Height - Seated (Max)
0.197" (5.00mm)
-
Surface Mount Land Size
0.394" Dia (10.00mm)
-
Mounting Type
0.709" (18.00mm)
-
Package / Case
-
-
Ripple Current @ Low Frequency
Through Hole
-
Ripple Current @ High Frequency
Radial, Can
-