☰
476RSS050MSAPS
476RSS050MSAPS
Active
Description:  CAP ALUM 47UF 20% 50V
Manufacturer:  Illinois Capacitor
History Price: Active
In Stock: 4000
476RSS050MSAPS vs 476BPS025M
Series
RSS
BPS
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
47 µF
47 µF
Tolerance
?0%
?0%
Voltage - Rated
50 V
25 V
ESR (Equivalent Series Resistance)
-
7.055Ohm @ 120Hz
Lifetime @ Temp.
-
2000 Hrs @ 85℃
Operating Temperature
-
-40℃ ~ 85℃
Polarization
-
Bi-Polar
Ratings
-
-
Applications
General Purpose
Audio
Lead Spacing
-
95 mA @ 120 Hz
Size / Dimension
-
149.15 mA @ 50 kHz
Height - Seated (Max)
-
0.098" (2.50mm)
Surface Mount Land Size
-
0.248" Dia (6.30mm)
Mounting Type
-
0.512" (13.00mm)
Package / Case
-
-
Ripple Current @ Low Frequency
-
Through Hole
Ripple Current @ High Frequency
-
Radial, Can