Series
OS-CON?, SEQP
OS-CON?, SEQP
Capacitance
330 µF
150 µF
ESR (Equivalent Series Resistance)
35mOhm
40mOhm
Lifetime @ Temp.
1000 Hrs @ 125℃
1000 Hrs @ 125℃
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Applications
General Purpose
General Purpose
Ripple Current @ Low Frequency
128 mA @ 120 Hz
90.5 mA @ 120 Hz
Ripple Current @ High Frequency
2.56 A @ 100 kHz
1.81 A @ 100 kHz
Lead Spacing
0.138" (3.50mm)
0.098" (2.50mm)
Size / Dimension
0.315" Dia (8.00mm)
0.248" Dia (6.30mm)
Height - Seated (Max)
0.276" (7.00mm)
0.236" (6.00mm)
Surface Mount Land Size
-
-
Mounting Type
Through Hole
Through Hole
Package / Case
Radial, Can
Radial, Can