505K100RA4
505K100RA4
Active
Description:  CAPACITOR MLP 5.0UF 100V RADIAL
Manufacturer:  Paktron
Datasheet:   505K100RA4 Datasheet
History Price: $6.99
In Stock: 45200
505K100RA4 vs 505LC6500K5PM8
Series
Angstor?
LC6
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
5 µF
5 µF
Tolerance
?0%
?0%
Voltage Rating - AC
80V
500V
Voltage Rating - DC
100V
-
Dielectric Material
Polyester, Metallized
Polypropylene (PP)
Operating Temperature
6 mOhms
0.2 mOhms
Mounting Type
-55℃ ~ 125℃
-40℃ ~ 85℃
Package / Case
Through Hole
Chassis Mount
Size / Dimension
Radial
Nonstandard
Height - Seated (Max)
0.449" L x 0.220" W (11.40mm x 5.60mm)
3.937" L x 3.937" W (100.00mm x 100.00mm)
Termination
0.480" (12.20mm)
2.146" (54.50mm)
Lead Spacing
PC Pins
Threaded, Female
Applications
0.394" (10.00mm)
-
Ratings
EMI, RFI Suppression; High Pulse, DV/DT
Conduction Cooled; High Pulse, DV/DT
Features
-
-
ESR (Equivalent Series Resistance)
Low ESR, High Temperature
-