505K100RA4
505K100RA4
Active
Description:  CAPACITOR MLP 5.0UF 100V RADIAL
Manufacturer:  Paktron
Datasheet:   505K100RA4 Datasheet
History Price: $6.99
In Stock: 45200
505K100RA4 vs 505MABA04KHS
Series
Angstor?
MAB
Packaging
Bulk
Bulk
Status
Active
Obsolete
Capacitance
5 µF
5 µF
Tolerance
?0%
?0%
Voltage Rating - AC
80V
160V
Voltage Rating - DC
100V
370V
Dielectric Material
Polyester, Metallized
Polypropylene (PP), Metallized
Operating Temperature
6 mOhms
-
Mounting Type
-55℃ ~ 125℃
-40℃ ~ 100℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Radial
Radial
Height - Seated (Max)
0.449" L x 0.220" W (11.40mm x 5.60mm)
1.260" L x 0.551" W (32.00mm x 14.00mm)
Termination
0.480" (12.20mm)
1.102" (28.00mm)
Lead Spacing
PC Pins
PC Pins
Applications
0.394" (10.00mm)
1.083" (27.50mm)
Ratings
EMI, RFI Suppression; High Pulse, DV/DT
Motor Run
Features
-
-
ESR (Equivalent Series Resistance)
Low ESR, High Temperature
-