Voltage Rating - AC
80V
275V
Voltage Rating - DC
100V
400V
Dielectric Material
Polyester, Metallized
Polypropylene (PP), Metallized
Operating Temperature
6 mOhms
3.7 mOhms
Mounting Type
-55℃ ~ 125℃
-40℃ ~ 100℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Radial
Radial
Height - Seated (Max)
0.449" L x 0.220" W (11.40mm x 5.60mm)
1.673" L x 0.866" W (42.50mm x 22.00mm)
Termination
0.480" (12.20mm)
1.181" (30.00mm)
Lead Spacing
PC Pins
PC Pins
Applications
0.394" (10.00mm)
1.476" (37.50mm)
Ratings
EMI, RFI Suppression; High Pulse, DV/DT
High Frequency, Switching
ESR (Equivalent Series Resistance)
Low ESR, High Temperature
-