505K100RA4
505K100RA4
Active
Description:  CAPACITOR MLP 5.0UF 100V RADIAL
Manufacturer:  Paktron
Datasheet:   505K100RA4 Datasheet
History Price: $6.99
In Stock: 45200
505K100RA4 vs 505PHB700K4J
Series
Angstor?
PHB
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
5 µF
5 µF
Tolerance
?0%
?0%
Voltage Rating - AC
80V
400V
Voltage Rating - DC
100V
700V
Dielectric Material
Polyester, Metallized
Polypropylene (PP), Metallized
Operating Temperature
6 mOhms
2.3 mOhms
Mounting Type
-55℃ ~ 125℃
-40℃ ~ 100℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Radial
Radial - 4 Leads
Height - Seated (Max)
0.449" L x 0.220" W (11.40mm x 5.60mm)
1.673" L x 1.181" W (42.50mm x 30.00mm)
Termination
0.480" (12.20mm)
1.772" (45.00mm)
Lead Spacing
PC Pins
PC Pins
Applications
0.394" (10.00mm)
1.476" (37.50mm)
Ratings
EMI, RFI Suppression; High Pulse, DV/DT
High Frequency, Switching
Features
-
-
ESR (Equivalent Series Resistance)
Low ESR, High Temperature
-