Voltage Rating - AC
80V
330V
Voltage Rating - DC
100V
600V
Dielectric Material
Polyester, Metallized
Polypropylene (PP), Metallized
Operating Temperature
6 mOhms
7.4 mOhms
Mounting Type
-55℃ ~ 125℃
-40℃ ~ 85℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Radial
Axial
Height - Seated (Max)
0.449" L x 0.220" W (11.40mm x 5.60mm)
1.063" Dia x 2.165" L (27.00mm x 55.00mm)
Termination
0.480" (12.20mm)
-
Lead Spacing
PC Pins
PC Pins
Applications
0.394" (10.00mm)
-
Ratings
EMI, RFI Suppression; High Pulse, DV/DT
DC Link, DC Filtering; High Frequency, Switching
ESR (Equivalent Series Resistance)
Low ESR, High Temperature
Low ESR, Low ESL