505LC4500K5LM8
505LC4500K5LM8
Active
Description:  CAP FILM 5UF 10% 500VAC CHAS MT
Manufacturer:  Illinois Capacitor
History Price: $175.98167
In Stock: 44400
505LC4500K5LM8 vs 505MABA04KHS
Series
LC4
MAB
Packaging
Bulk
Bulk
Status
Active
Obsolete
Capacitance
5 µF
5 µF
Tolerance
?0%
?0%
Voltage Rating - AC
500V
160V
Voltage Rating - DC
-
370V
Dielectric Material
Polypropylene (PP)
Polypropylene (PP), Metallized
Operating Temperature
0.1 mOhms
-
Mounting Type
-40℃ ~ 85℃
-40℃ ~ 100℃
Package / Case
Chassis Mount
Through Hole
Size / Dimension
Nonstandard
Radial
Height - Seated (Max)
3.071" L x 3.071" W (78.00mm x 78.00mm)
1.260" L x 0.551" W (32.00mm x 14.00mm)
Termination
1.358" (34.50mm)
1.102" (28.00mm)
Lead Spacing
Threaded, Female
PC Pins
Applications
-
1.083" (27.50mm)
Ratings
Conduction Cooled; High Pulse, DV/DT
Motor Run
Features
-
-
ESR (Equivalent Series Resistance)
-
-