Voltage Rating - AC
500V
160V
Voltage Rating - DC
-
370V
Dielectric Material
Polypropylene (PP)
Polypropylene (PP), Metallized
Operating Temperature
0.2 mOhms
-
Mounting Type
-40℃ ~ 85℃
-40℃ ~ 100℃
Package / Case
Chassis Mount
Through Hole
Size / Dimension
Nonstandard
Radial
Height - Seated (Max)
3.937" L x 3.937" W (100.00mm x 100.00mm)
1.260" L x 0.551" W (32.00mm x 14.00mm)
Termination
2.146" (54.50mm)
1.102" (28.00mm)
Lead Spacing
Threaded, Female
PC Pins
Applications
-
1.083" (27.50mm)
Ratings
Conduction Cooled; High Pulse, DV/DT
Motor Run
ESR (Equivalent Series Resistance)
-
-