505LC6500K5PM8
505LC6500K5PM8
Active
Description:  CAP FILM 5UF 10% 500VAC CHAS MT
Manufacturer:  Illinois Capacitor
History Price: $300.63667
In Stock: 10800
505LC6500K5PM8 vs 505PHC330KJ
Series
LC6
PHC
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
5 µF
5 µF
Tolerance
?0%
?0%
Voltage Rating - AC
500V
220V
Voltage Rating - DC
-
330V
Dielectric Material
Polypropylene (PP)
Polypropylene (PP), Metallized
Operating Temperature
0.2 mOhms
3.2 mOhms
Mounting Type
-40℃ ~ 85℃
-40℃ ~ 85℃
Package / Case
Chassis Mount
Through Hole
Size / Dimension
Nonstandard
Axial
Height - Seated (Max)
3.937" L x 3.937" W (100.00mm x 100.00mm)
0.886" Dia x 1.339" L (22.50mm x 34.00mm)
Termination
2.146" (54.50mm)
-
Lead Spacing
Threaded, Female
PC Pins
Applications
-
-
Ratings
Conduction Cooled; High Pulse, DV/DT
DC Link, DC Filtering; High Frequency, Switching
Features
-
-
ESR (Equivalent Series Resistance)
-
Low ESR, Low ESL