Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Film Capacitors
/ Illinois Capacitor 505LC6500K5PM8
505LC6500K5PM8
Active
Film Capacitors
Description:
CAP FILM 5UF 10% 500VAC CHAS MT
Manufacturer:
Illinois Capacitor
Datasheet:
505LC6500K5PM8 Datasheet
History Price: $300.63667
In Stock: 10800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
505LC6500K5PM8 vs 505PHC700K
Part No
505LC6500K5PM8
505PHC700K
Category
Film Capacitors
Film Capacitors
Manufacturer
Illinois Capacitor
Illinois Capacitor
Series
LC6
PHC
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
5 µF
5 µF
Tolerance
?0%
?0%
Voltage Rating - AC
500V
400V
Voltage Rating - DC
-
700V
Dielectric Material
Polypropylene (PP)
Polypropylene (PP), Metallized
Operating Temperature
0.2 mOhms
5.8 mOhms
Mounting Type
-40℃ ~ 85℃
-40℃ ~ 85℃
Package / Case
Chassis Mount
Through Hole
Size / Dimension
Nonstandard
Axial
Height - Seated (Max)
3.937" L x 3.937" W (100.00mm x 100.00mm)
1.201" Dia x 2.323" L (30.50mm x 59.00mm)
Termination
2.146" (54.50mm)
-
Lead Spacing
Threaded, Female
PC Pins
Applications
-
-
Ratings
Conduction Cooled; High Pulse, DV/DT
DC Link, DC Filtering; High Frequency, Switching
Features
-
-
ESR (Equivalent Series Resistance)
-
Low ESR, Low ESL