Voltage Rating - AC
160V
80V
Voltage Rating - DC
370V
100V
Dielectric Material
Polypropylene (PP), Metallized
Polyester, Metallized
Operating Temperature
-
6 mOhms
Mounting Type
-40℃ ~ 100℃
-55℃ ~ 125℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Radial
Radial
Height - Seated (Max)
1.260" L x 0.551" W (32.00mm x 14.00mm)
0.449" L x 0.220" W (11.40mm x 5.60mm)
Termination
1.102" (28.00mm)
0.480" (12.20mm)
Lead Spacing
PC Pins
PC Pins
Applications
1.083" (27.50mm)
0.394" (10.00mm)
Ratings
Motor Run
EMI, RFI Suppression; High Pulse, DV/DT
ESR (Equivalent Series Resistance)
-
Low ESR, High Temperature