505MABA04KHS
505MABA04KHS
Obsolete
Description:  CAP FILM 5UF 10% 370VDC RADIAL
Manufacturer:  Illinois Capacitor
History Price: Obsolete
In Stock: 10000
505MABA04KHS vs 505PHB400K2H
Series
MAB
PHB
Packaging
Bulk
Bulk
Status
Obsolete
Active
Capacitance
5 µF
5 µF
Tolerance
?0%
?0%
Voltage Rating - AC
160V
275V
Voltage Rating - DC
370V
400V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-
2.8 mOhms
Mounting Type
-40℃ ~ 100℃
-40℃ ~ 100℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Radial
Radial
Height - Seated (Max)
1.260" L x 0.551" W (32.00mm x 14.00mm)
1.260" L x 0.866" W (32.00mm x 22.00mm)
Termination
1.102" (28.00mm)
1.457" (37.00mm)
Lead Spacing
PC Pins
PC Pins
Applications
1.083" (27.50mm)
1.083" (27.50mm)
Ratings
Motor Run
High Frequency, Switching
Features
-
-
ESR (Equivalent Series Resistance)
-
-