Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Film Capacitors
/ Illinois Capacitor 505MABA04KHS
505MABA04KHS
Obsolete
Film Capacitors
Description:
CAP FILM 5UF 10% 370VDC RADIAL
Manufacturer:
Illinois Capacitor
Datasheet:
505MABA04KHS Datasheet
History Price: Obsolete
In Stock: 10000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
505MABA04KHS vs 505PMC400KSP2
Part No
505MABA04KHS
505PMC400KSP2
Category
Film Capacitors
Film Capacitors
Manufacturer
Illinois Capacitor
Illinois Capacitor
Series
MAB
PMC
Packaging
Bulk
Bulk
Status
Obsolete
Active
Capacitance
5 µF
5 µF
Tolerance
?0%
?0%
Voltage Rating - AC
160V
275V
Voltage Rating - DC
370V
400V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-
2.9 mOhms
Mounting Type
-40℃ ~ 100℃
-40℃ ~ 100℃
Package / Case
Through Hole
Chassis Mount
Size / Dimension
Radial
Rectangular Box
Height - Seated (Max)
1.260" L x 0.551" W (32.00mm x 14.00mm)
1.673" L x 0.965" W (42.50mm x 24.50mm)
Termination
1.102" (28.00mm)
1.083" (27.50mm)
Lead Spacing
PC Pins
-
Applications
1.083" (27.50mm)
-
Ratings
Motor Run
Snubber
Features
-
-
ESR (Equivalent Series Resistance)
-
-