505MABA04KHS
505MABA04KHS
Obsolete
Description:  CAP FILM 5UF 10% 370VDC RADIAL
Manufacturer:  Illinois Capacitor
History Price: Obsolete
In Stock: 10000
505MABA04KHS vs 505QPC250KB5A03
Series
MAB
QPC
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Capacitance
5 µF
5 µF
Tolerance
?0%
?0%
Voltage Rating - AC
160V
250V
Voltage Rating - DC
370V
-
Dielectric Material
Polypropylene (PP), Metallized
Polyester, Metallized
Operating Temperature
-
-
Mounting Type
-40℃ ~ 100℃
-25℃ ~ 70℃
Package / Case
Through Hole
Chassis Mount
Size / Dimension
Radial
Rectangular Box
Height - Seated (Max)
1.260" L x 0.551" W (32.00mm x 14.00mm)
1.811" L x 0.512" W (46.00mm x 13.00mm)
Termination
1.102" (28.00mm)
0.965" (24.50mm)
Lead Spacing
PC Pins
Screwless - Push-In Spring
Applications
1.083" (27.50mm)
-
Ratings
Motor Run
Motor Run
Features
-
-
ESR (Equivalent Series Resistance)
-
-