Voltage Rating - AC
160V
275V
Voltage Rating - DC
250V
400V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
3.4 mOhms
2.1 mOhms
Mounting Type
-40℃ ~ 100℃
-40℃ ~ 100℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Radial
Radial - 4 Leads
Height - Seated (Max)
1.260" L x 0.551" W (32.00mm x 14.00mm)
1.260" L x 0.866" W (32.00mm x 22.00mm)
Termination
1.102" (28.00mm)
1.457" (37.00mm)
Lead Spacing
PC Pins
PC Pins
Applications
1.083" (27.50mm)
1.083" (27.50mm)
Ratings
High Frequency, Switching
High Frequency, Switching
ESR (Equivalent Series Resistance)
-
-