505PHB400K2H
505PHB400K2H
Active
Description:  CAP FILM 5UF 10% 400VDC RADIAL
Manufacturer:  Illinois Capacitor
History Price: Active
In Stock: 9200
505PHB400K2H vs 505PHC850K
Series
PHB
PHC
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
5 µF
5 µF
Tolerance
?0%
?0%
Voltage Rating - AC
275V
500V
Voltage Rating - DC
400V
850V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
2.8 mOhms
2.4 mOhms
Mounting Type
-40℃ ~ 100℃
-40℃ ~ 85℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Radial
Axial
Height - Seated (Max)
1.260" L x 0.866" W (32.00mm x 22.00mm)
1.496" Dia x 2.165" L (38.00mm x 55.00mm)
Termination
1.457" (37.00mm)
-
Lead Spacing
PC Pins
PC Pins
Applications
1.083" (27.50mm)
-
Ratings
High Frequency, Switching
DC Link, DC Filtering; High Frequency, Switching
Features
-
-
ESR (Equivalent Series Resistance)
-
Low ESR, Low ESL