Voltage Rating - AC
275V
500V
Voltage Rating - DC
400V
850V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
3.7 mOhms
2.4 mOhms
Mounting Type
-40℃ ~ 100℃
-40℃ ~ 85℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Radial
Axial
Height - Seated (Max)
1.673" L x 0.866" W (42.50mm x 22.00mm)
1.496" Dia x 2.165" L (38.00mm x 55.00mm)
Termination
1.181" (30.00mm)
-
Lead Spacing
PC Pins
PC Pins
Applications
1.476" (37.50mm)
-
Ratings
High Frequency, Switching
DC Link, DC Filtering; High Frequency, Switching
ESR (Equivalent Series Resistance)
-
Low ESR, Low ESL