505PHB400K4H
505PHB400K4H
Active
Description:  CAP FILM 5UF 10% 400VDC RADIAL
Manufacturer:  Illinois Capacitor
History Price: Active
In Stock: 42000
505PHB400K4H vs 505PHB250K4H
Series
PHB
PHB
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
5 µF
5 µF
Tolerance
?0%
?0%
Voltage Rating - AC
275V
160V
Voltage Rating - DC
400V
250V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
2.1 mOhms
2.7 mOhms
Mounting Type
-40℃ ~ 100℃
-40℃ ~ 100℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Radial - 4 Leads
Radial - 4 Leads
Height - Seated (Max)
1.260" L x 0.866" W (32.00mm x 22.00mm)
1.260" L x 0.551" W (32.00mm x 14.00mm)
Termination
1.457" (37.00mm)
1.102" (28.00mm)
Lead Spacing
PC Pins
PC Pins
Applications
1.083" (27.50mm)
1.083" (27.50mm)
Ratings
High Frequency, Switching
High Frequency, Switching
Features
-
-
ESR (Equivalent Series Resistance)
-
-