Voltage Rating - AC
275V
275V
Voltage Rating - DC
400V
400V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
2.1 mOhms
2.9 mOhms
Mounting Type
-40℃ ~ 100℃
-40℃ ~ 100℃
Package / Case
Through Hole
Chassis Mount
Size / Dimension
Radial - 4 Leads
Rectangular Box
Height - Seated (Max)
1.260" L x 0.866" W (32.00mm x 22.00mm)
1.673" L x 0.965" W (42.50mm x 24.50mm)
Termination
1.457" (37.00mm)
1.083" (27.50mm)
Applications
1.083" (27.50mm)
-
Ratings
High Frequency, Switching
Snubber
ESR (Equivalent Series Resistance)
-
-