Voltage Rating - AC
220V
275V
Voltage Rating - DC
330V
400V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
3.2 mOhms
2.8 mOhms
Mounting Type
-40℃ ~ 85℃
-40℃ ~ 100℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Axial
Radial
Height - Seated (Max)
0.886" Dia x 1.339" L (22.50mm x 34.00mm)
1.260" L x 0.866" W (32.00mm x 22.00mm)
Termination
-
1.457" (37.00mm)
Lead Spacing
PC Pins
PC Pins
Applications
-
1.083" (27.50mm)
Ratings
DC Link, DC Filtering; High Frequency, Switching
High Frequency, Switching
ESR (Equivalent Series Resistance)
Low ESR, Low ESL
-