Voltage Rating - AC
220V
250V
Voltage Rating - DC
330V
400V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
3.2 mOhms
7.4 mOhms
Mounting Type
-40℃ ~ 85℃
-40℃ ~ 85℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Axial
Axial
Height - Seated (Max)
0.886" Dia x 1.339" L (22.50mm x 34.00mm)
0.886" Dia x 1.811" L (22.50mm x 46.00mm)
Lead Spacing
PC Pins
PC Pins
Ratings
DC Link, DC Filtering; High Frequency, Switching
DC Link, DC Filtering; High Frequency, Switching
ESR (Equivalent Series Resistance)
Low ESR, Low ESL
Low ESR, Low ESL