505PHC330KJ
505PHC330KJ
Active
Description:  CAP FILM 5UF 10% 330VDC AXIAL
Manufacturer:  Illinois Capacitor
Datasheet:   505PHC330KJ Datasheet
History Price: Active
In Stock: 24000
505PHC330KJ vs 505PHC700K
Series
PHC
PHC
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
5 µF
5 µF
Tolerance
?0%
?0%
Voltage Rating - AC
220V
400V
Voltage Rating - DC
330V
700V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
3.2 mOhms
5.8 mOhms
Mounting Type
-40℃ ~ 85℃
-40℃ ~ 85℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Axial
Axial
Height - Seated (Max)
0.886" Dia x 1.339" L (22.50mm x 34.00mm)
1.201" Dia x 2.323" L (30.50mm x 59.00mm)
Termination
-
-
Lead Spacing
PC Pins
PC Pins
Applications
-
-
Ratings
DC Link, DC Filtering; High Frequency, Switching
DC Link, DC Filtering; High Frequency, Switching
Features
-
-
ESR (Equivalent Series Resistance)
Low ESR, Low ESL
Low ESR, Low ESL